Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 3 Amplifier, 3Amplifiers |
---|---|
Input Offset Voltage | 1mV |
Slew Rate | 5V/µs |
Bandwidth | 2MHz |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Amplifier Output | Rail to Rail |
CMRR | 94dB |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Supply Current | 415µA |
Low-Power, Single Supply, CMOS, Instrumentation Amplifier | Texas Instruments |
Inst Amp, INA331AIDGKT | RS |
Amplifier, Instr, 2Mhz, 94Db, Msop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA331AIDGKT?
Additional datasheets, footprints and schematics for INA331AIDGKT are listed on our Part Details page. You can also find images and similar parts to INA331AIDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA331AIDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA331AIDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA331AIDGKT fall under?
The INA331AIDGKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA331AIDGKT when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA331AIDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the INA331AIDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA331AIDGKT have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA331AIDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA331AIDGKT often in real-time on the comparison pages.
What if I can't find stock of INA331AIDGKT?
You can fill out our help required form which you can use to request a quote for INA331AIDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.