INA327EA/250 Amplifiers & Comparators by Texas Instruments

AMP INSTRUMENTATION VSSOP10 327

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.27

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$2.27
99,201
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.47
250
in stock
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Input Offset Voltage 100µV
Slew Rate -
Bandwidth 1kHz
Supply Voltage Range 2.7V to 5.5V
Amplifier Case Style MSOP
No. of Pins 10Pins
Amplifier Output Rail to Rail
CMRR 114dB
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 5.5V
Amplifier Type Instrumentation
Base Number 327
Gain Bandwidth 1kHz
Input Offset Drift Max 0.4µV/°C
Operating Temperature Range -40°C to +85°C
Output Type Single Ended
Programmable Gain Max 10000
Supply Current 2.4mA
Termination Type Surface Mount Device

Alternative Descriptions

Precision, Low Drift, CMOS Instrumentation Amplifier with Shutdown | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a INA327EA/250?

Additional datasheets, footprints and schematics for INA327EA/250 are listed on our Part Details page. You can also find images and similar parts to INA327EA/250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INA327EA/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA327EA/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INA327EA/250 fall under?

The INA327EA/250 is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to INA327EA/250 when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INA327EA/250 you can contact the distributor directly for product support, shipping queries etc.

Is the INA327EA/250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for INA327EA/250 have stock available?

Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for INA327EA/250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INA327EA/250 often in real-time on the comparison pages.

What if I can't find stock of INA327EA/250?

You can fill out our help required form which you can use to request a quote for INA327EA/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay