Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.16
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 100µV |
Slew Rate | - |
Bandwidth | 1kHz |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
CMRR | 114dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Precision, Low Drift, CMOS Instrumentation Amplifier | Texas Instruments |
INA326EA/250, Instrumentation Amplifiers | RS |
Ic, Instrument Amp, 1Khz, 114Db, Msop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA326EA/250?
Additional datasheets, footprints and schematics for INA326EA/250 are listed on our Part Details page. You can also find images and similar parts to INA326EA/250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA326EA/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA326EA/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA326EA/250 fall under?
The INA326EA/250 is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA326EA/250 when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA326EA/250 you can contact the distributor directly for product support, shipping queries etc.
Is the INA326EA/250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA326EA/250 have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for INA326EA/250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA326EA/250 often in real-time on the comparison pages.
What if I can't find stock of INA326EA/250?
You can fill out our help required form which you can use to request a quote for INA326EA/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.