Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | INA3221 |
Kit Application Type | Amplifier |
Application Sub Type | Current and Voltage Monitor |
Kit Contents | Eval Board INA3221 SM-USB-DIG Platform PCB USB Extender Cable Ribbon Cable CD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | USB Power and I/O Small Form Factor Simple Software Interface |
INA3221 Evaluation Module | Texas Instruments |
Eval Mod, Current And Voltage Monitor | Newark Electronics |
Where can I find additional details, specifications and documents for a INA3221EVM?
Additional datasheets, footprints and schematics for INA3221EVM are listed on our Part Details page. You can also find images and similar parts to INA3221EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA3221EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA3221EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA3221EVM fall under?
The INA3221EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to INA3221EVM when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA3221EVM you can contact the distributor directly for product support, shipping queries etc.
Is the INA3221EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA3221EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA3221EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA3221EVM often in real-time on the comparison pages.
What if I can't find stock of INA3221EVM?
You can fill out our help required form which you can use to request a quote for INA3221EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.