Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | - |
---|---|
Input Bias Current | 10µA |
Amplifier Case Style | VQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 80µV |
CMRR | 120dB |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
No. of Supervisors / Monitors | 3Monitors |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 350µA |
Supply Voltage Range | 2.7V to 5.5V |
26V, triple channel, 13-bit, i2c output current/voltage monitor w/alerts | Texas Instruments |
Shunt and Bus Voltage Monitor I2C VQFN16 | RS |
Monitor, 3Ch, Hs, 0V To 26Vsense, 16Qfn | Newark Electronics |
MONITOR, 3CH, HS, 0V TO 26VSENSE, 16QFN | element14 |
Where can I find additional details, specifications and documents for a INA3221AIRGVT?
Additional datasheets, footprints and schematics for INA3221AIRGVT are listed on our Part Details page. You can also find images and similar parts to INA3221AIRGVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA3221AIRGVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA3221AIRGVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA3221AIRGVT fall under?
The INA3221AIRGVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA3221AIRGVT when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA3221AIRGVT you can contact the distributor directly for product support, shipping queries etc.
Is the INA3221AIRGVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA3221AIRGVT have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA3221AIRGVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA3221AIRGVT often in real-time on the comparison pages.
What if I can't find stock of INA3221AIRGVT?
You can fill out our help required form which you can use to request a quote for INA3221AIRGVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.