Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | INA301 |
Kit Application Type | Amplifier |
Application Sub Type | Current Shunt Monitor |
Kit Contents | Eval Board INA301 INA301A1/INA301A2/INA301A3 Coupan Boards |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Current Shunt Monitor w/Analogue O/P & Open-drain Comparator 3 Different Gain 2.7-5.5V Supply |
INA301 Evaluation Module | Texas Instruments |
Evaluation Board, Current Shunt Monitor | Newark Electronics |
Where can I find additional details, specifications and documents for a INA301EVM?
Additional datasheets, footprints and schematics for INA301EVM are listed on our Part Details page. You can also find images and similar parts to INA301EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA301EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA301EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA301EVM fall under?
The INA301EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to INA301EVM when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA301EVM you can contact the distributor directly for product support, shipping queries etc.
Is the INA301EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA301EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA301EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA301EVM often in real-time on the comparison pages.
What if I can't find stock of INA301EVM?
You can fill out our help required form which you can use to request a quote for INA301EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.