Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 3 Amplifier |
---|---|
Input Bias Current | 16µA |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 130kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 18V |
Input Offset Voltage | 2.5mV |
CMRR | 120dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
-16 to 80V, split-stage current sense amplifier w/ in-line filter capability | Texas Instruments |
Current Sense Amplifier, 250Khz, Soic-8 | Newark Electronics |
CURRENT SENSE AMPLIFIER, 250KHZ, SOIC-8 | element14 |
SP Amp Current Shunt Monitor Single 18V | RS |
Where can I find additional details, specifications and documents for a INA271AID?
Additional datasheets, footprints and schematics for INA271AID are listed on our Part Details page. You can also find images and similar parts to INA271AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA271AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA271AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA271AID fall under?
The INA271AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA271AID when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA271AID you can contact the distributor directly for product support, shipping queries etc.
Is the INA271AID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA271AID have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for INA271AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA271AID often in real-time on the comparison pages.
What if I can't find stock of INA271AID?
You can fill out our help required form which you can use to request a quote for INA271AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.