Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.16
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$2.16
|
351
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Bias Current | 90µA |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 400kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 5µV |
CMRR | 132dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a INA240A4D?
Additional datasheets, footprints and schematics for INA240A4D are listed on our Part Details page. You can also find images and similar parts to INA240A4D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA240A4D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA240A4D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA240A4D fall under?
The INA240A4D is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA240A4D when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA240A4D you can contact the distributor directly for product support, shipping queries etc.
Is the INA240A4D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA240A4D have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for INA240A4D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA240A4D often in real-time on the comparison pages.
What if I can't find stock of INA240A4D?
You can fill out our help required form which you can use to request a quote for INA240A4D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.