No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 72µA |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 250kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 36V |
Input Offset Voltage | 75µV |
CMRR | 105dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
36V, bi-directional current sense amplifier w/ four pin-selectable gain settings | Texas Instruments |
Current-Shunt Monitor Progr.Gain VSSOP8 | RS |
Current Sense Amp, 250Khz, Vssop-8 | Newark Electronics |
CURRENT SENSE AMP, 250KHZ, VSSOP-8 | element14 |
Current Sense Amp 36V 72µA VSSOP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a INA225AIDGKT?
Additional datasheets, footprints and schematics for INA225AIDGKT are listed on our Part Details page. You can also find images and similar parts to INA225AIDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA225AIDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA225AIDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA225AIDGKT fall under?
The INA225AIDGKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA225AIDGKT when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA225AIDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the INA225AIDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA225AIDGKT have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA225AIDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA225AIDGKT often in real-time on the comparison pages.
What if I can't find stock of INA225AIDGKT?
You can fill out our help required form which you can use to request a quote for INA225AIDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.