No. of Amplifiers | -, 0Amplifiers |
---|---|
Input Bias Current | - |
Amplifier Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 100µV |
CMRR | 100dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 220 |
Common Mode Voltage VCM | 26V |
Operating Temperature Range | -40°C to +125°C |
Output Current Per Channel | 10mA |
Supply Current | 700µA |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Surface Mount Device |
26V, 12-bit, i2c output current/voltage/power monitor | Texas Instruments |
Current/Power Monitor High/Low VSSOP10 | RS |
Ic, Current Power Monitor, 10Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a INA220AIDGST?
Additional datasheets, footprints and schematics for INA220AIDGST are listed on our Part Details page. You can also find images and similar parts to INA220AIDGST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA220AIDGST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA220AIDGST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA220AIDGST fall under?
The INA220AIDGST is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA220AIDGST when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA220AIDGST you can contact the distributor directly for product support, shipping queries etc.
Is the INA220AIDGST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA220AIDGST have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for INA220AIDGST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA220AIDGST often in real-time on the comparison pages.
What if I can't find stock of INA220AIDGST?
You can fill out our help required form which you can use to request a quote for INA220AIDGST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.