Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | INA219 |
Kit Application Type | Amplifier |
Application Sub Type | Current / Power Monitor |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Evaluation Board INA219 USB DIG Platform PCB USB Cable Power Supply CD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | USB DIG Platform Contains an 8052 MCU with Built in USB Interface Current Shunt Design |
Evaluation Mod, /Usbdig, Test Board | Newark Electronics |
INA210 evaluation module | Texas Instruments |
Where can I find additional details, specifications and documents for a INA219EVM?
Additional datasheets, footprints and schematics for INA219EVM are listed on our Part Details page. You can also find images and similar parts to INA219EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA219EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA219EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA219EVM fall under?
The INA219EVM is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to INA219EVM when available in the Power Management Development Kits - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA219EVM you can contact the distributor directly for product support, shipping queries etc.
Is the INA219EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA219EVM have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for INA219EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA219EVM often in real-time on the comparison pages.
What if I can't find stock of INA219EVM?
You can fill out our help required form which you can use to request a quote for INA219EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.