Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.12
|
22
in stock
|
Buy Now | |
Texas Instruments
from US$0.70
|
272,304
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
2,171
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.11
|
1,379
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
22
in stock
|
Buy Now | |
element14
from US$1.19
|
22
in stock
|
Buy Now | |
Kruse
-
|
28
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Bias Current | - |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | - |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 5.5V |
26-V 12-bit I2C output digital power monitor | Texas Instruments |
IC: amplifier | Transfer Multisort Elektronik |
Amplifier, Current Sense, Soic-8 | Newark Electronics |
AMPLIFIER, CURRENT SENSE, SOIC-8 | element14 |
Current Monitor Regulator High-Side 10mA 8-SOIC | Kruse |
Where can I find additional details, specifications and documents for a INA219AIDR?
Additional datasheets, footprints and schematics for INA219AIDR are listed on our Part Details page. You can also find images and similar parts to INA219AIDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA219AIDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA219AIDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA219AIDR fall under?
The INA219AIDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA219AIDR when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA219AIDR you can contact the distributor directly for product support, shipping queries etc.
Is the INA219AIDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA219AIDR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for INA219AIDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA219AIDR often in real-time on the comparison pages.
What if I can't find stock of INA219AIDR?
You can fill out our help required form which you can use to request a quote for INA219AIDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.