Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Input Bias Current | 75µA |
Amplifier Case Style | VSSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 350kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 100µV |
CMRR | 100dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
26V, dual channel, bi-directional, 350kHz current sense amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a INA2181A1IDGST?
Additional datasheets, footprints and schematics for INA2181A1IDGST are listed on our Part Details page. You can also find images and similar parts to INA2181A1IDGST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA2181A1IDGST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA2181A1IDGST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA2181A1IDGST fall under?
The INA2181A1IDGST is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA2181A1IDGST when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA2181A1IDGST you can contact the distributor directly for product support, shipping queries etc.
Is the INA2181A1IDGST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA2181A1IDGST have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for INA2181A1IDGST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA2181A1IDGST often in real-time on the comparison pages.
What if I can't find stock of INA2181A1IDGST?
You can fill out our help required form which you can use to request a quote for INA2181A1IDGST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.