Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 250µV |
Slew Rate | 15V/µs |
Bandwidth | 3.4MHz |
Supply Voltage Range | ± 4.5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Amplifier Output | Single Ended |
CMRR | 116dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4.5V to ± 18V |
Amplifier Type | CMOS |
Base Number | 217 |
Input Offset Drift Max | 1µV/°C |
Operating Temperature Range | -40°C to +85°C |
Programmable Gain Max | 10000 |
Supply Current | 10mA |
Termination Type | Surface Mount Device |
SP Instr Amp Single 18V 16-Pin SOIC | RS |
Amp Inst, Cmos, Smd, Soic16, 217 | Newark Electronics |
Low Noise, Low-Distortion Instrumentation Amplifier Replacement for SSM2017 | Texas Instruments |
Where can I find additional details, specifications and documents for a INA217AIDWT?
Additional datasheets, footprints and schematics for INA217AIDWT are listed on our Part Details page. You can also find images and similar parts to INA217AIDWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA217AIDWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA217AIDWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA217AIDWT fall under?
The INA217AIDWT is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA217AIDWT when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA217AIDWT you can contact the distributor directly for product support, shipping queries etc.
Is the INA217AIDWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA217AIDWT have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for INA217AIDWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA217AIDWT often in real-time on the comparison pages.
What if I can't find stock of INA217AIDWT?
You can fill out our help required form which you can use to request a quote for INA217AIDWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.