Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$49.00
|
1
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | INA216 |
Kit Application Type | Amplifier |
Application Sub Type | Current and Voltage Monitor |
Kit Contents | Eval Board INA216 Four Populated Test Boards (INA216A1 INA216A2 INA216A3 INA216A4) User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Easy Handling Easy Access to All Device Pins Space for Shunt Resistors Evaluation of Gain Options |
INA216 Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a INA216EVM?
Additional datasheets, footprints and schematics for INA216EVM are listed on our Part Details page. You can also find images and similar parts to INA216EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA216EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA216EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA216EVM fall under?
The INA216EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to INA216EVM when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA216EVM you can contact the distributor directly for product support, shipping queries etc.
Is the INA216EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA216EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for INA216EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA216EVM often in real-time on the comparison pages.
What if I can't find stock of INA216EVM?
You can fill out our help required form which you can use to request a quote for INA216EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.