INA216A4YFFT Amplifiers & Comparators by Texas Instruments

AMPLIFIER CURRENT SENSE 2.5KHZ DSBGA4

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Farnell
Farnell
from US$0.48
135
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.37
64,350
in stock
Buy Now
Logo for element14
element14
from US$0.83
135
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.19
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Input Bias Current 3µA
Amplifier Case Style DSBGA
No. of Pins 4Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Bandwidth 2.5kHz
Supply Voltage Min 1.8V
Supply Voltage Max 5.5V
Input Offset Voltage 20µV
CMRR 108dB
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Supply Current 13µA

Alternative Descriptions

1.8 to 5.5V, high-precision current sense amplifier in wcsp | Texas Instruments
AMPLIFIER, CURRENT SENSE, 2.5KHZ, DSBGA4 | element14
Amplifier, Current Sense, 2.5Khz, Dsbga4 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a INA216A4YFFT?

Additional datasheets, footprints and schematics for INA216A4YFFT are listed on our Part Details page. You can also find images and similar parts to INA216A4YFFT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INA216A4YFFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA216A4YFFT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INA216A4YFFT fall under?

The INA216A4YFFT is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to INA216A4YFFT when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INA216A4YFFT you can contact the distributor directly for product support, shipping queries etc.

Is the INA216A4YFFT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for INA216A4YFFT have stock available?

Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for INA216A4YFFT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INA216A4YFFT often in real-time on the comparison pages.

What if I can't find stock of INA216A4YFFT?

You can fill out our help required form which you can use to request a quote for INA216A4YFFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay