Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Differential Line Receiver |
---|---|
IC Interface Type | Line |
Supply Voltage Min | 4V |
Supply Voltage Max | 18V |
Driver Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | INA2134 |
Frequency | 3.1MHz |
Input Type | Differential |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | ± 4V to ± 18V |
Termination Type | Through Hole |
2xAudio Diff-Line Rec. 0dB DIP14 | Schukat Electronic |
Amp Dual Diff Line Receiver, 2134 | Newark Electronics |
Dual, audio differential line receivers, 0 dB (g=1) | Texas Instruments |
Where can I find additional details, specifications and documents for a INA2134PA?
Additional datasheets, footprints and schematics for INA2134PA are listed on our Part Details page. You can also find images and similar parts to INA2134PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA2134PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA2134PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA2134PA fall under?
The INA2134PA is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to INA2134PA when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA2134PA you can contact the distributor directly for product support, shipping queries etc.
Is the INA2134PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA2134PA have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for INA2134PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA2134PA often in real-time on the comparison pages.
What if I can't find stock of INA2134PA?
You can fill out our help required form which you can use to request a quote for INA2134PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.