No distributors results available
View Full Pricing & Stock ComparisonNo. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Input Offset Voltage | 500µV |
Slew Rate | 0.4V/µs |
Bandwidth | 200kHz |
Supply Voltage Range | ± 1.35V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 16Pins |
Amplifier Output | Single Ended |
CMRR | 90dB |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 18V |
Amplifier Type | Instrumentation |
Base Number | 2126 |
Gain Bandwidth | 200kHz |
Input Offset Drift Max | 3µV/°C |
Input Offset Voltage Max | 250µV |
Logic Function Number | 2126 |
Operating Temperature Range | -55°C to +125°C |
Programmable Gain Max | 10000 |
Supply Current | 175µA |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a INA2126PA?
Additional datasheets, footprints and schematics for INA2126PA are listed on our Part Details page. You can also find images and similar parts to INA2126PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA2126PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA2126PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA2126PA fall under?
The INA2126PA is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA2126PA when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA2126PA you can contact the distributor directly for product support, shipping queries etc.
Is the INA2126PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA2126PA have stock available?
There is no stock from authorised distributors for INA2126PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA2126PA often in real-time on the comparison pages.
What if I can't find stock of INA2126PA?
You can fill out our help required form which you can use to request a quote for INA2126PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.