Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 35µA |
Amplifier Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 14kHz |
Supply Voltage Min | -3V |
Supply Voltage Max | 26V |
Input Offset Voltage | 35µV |
CMRR | 140dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Gain dB Max | 200dB |
Slew Rate | 0.04V/µs |
Supply Current | 65µA |
Termination Type | Surface Mount Device |
26V, bi-directional, high-precision current sense amplifier | Texas Instruments |
Current Shunt Monitor Single 26V SC-70 | RS |
Ic, Current Shunt Monitor, 14Khz, Sc70-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA210AIDCKT?
Additional datasheets, footprints and schematics for INA210AIDCKT are listed on our Part Details page. You can also find images and similar parts to INA210AIDCKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA210AIDCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA210AIDCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA210AIDCKT fall under?
The INA210AIDCKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA210AIDCKT when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA210AIDCKT you can contact the distributor directly for product support, shipping queries etc.
Is the INA210AIDCKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA210AIDCKT have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for INA210AIDCKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA210AIDCKT often in real-time on the comparison pages.
What if I can't find stock of INA210AIDCKT?
You can fill out our help required form which you can use to request a quote for INA210AIDCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.