Status: | Unknown |
---|---|
Series: | INA20x Series |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Input Bias Current | 16µA |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 500kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 18V |
Input Offset Voltage | 2.5mV |
CMRR | 100dB |
Product Range | INA20x Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
-16 to 80V, 500kHz current sense amplifier w/ comparator | Texas Instruments |
Current Sense Amplifier, 500Khz, Vssop | Newark Electronics |
Where can I find additional details, specifications and documents for a INA200AIDGKR?
Additional datasheets, footprints and schematics for INA200AIDGKR are listed on our Part Details page. You can also find images and similar parts to INA200AIDGKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA200AIDGKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA200AIDGKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA200AIDGKR fall under?
The INA200AIDGKR is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA200AIDGKR when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA200AIDGKR you can contact the distributor directly for product support, shipping queries etc.
Is the INA200AIDGKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA200AIDGKR have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for INA200AIDGKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA200AIDGKR often in real-time on the comparison pages.
What if I can't find stock of INA200AIDGKR?
You can fill out our help required form which you can use to request a quote for INA200AIDGKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.