Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Bias Current | 28µA |
Amplifier Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 14kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 26V |
Input Offset Voltage | 5µV |
CMRR | 120dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Current Sense Amplifier, 14Khz, Sc-70-6 | Newark Electronics |
26V, bi-directional current sense amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a INA199A3DCKR?
Additional datasheets, footprints and schematics for INA199A3DCKR are listed on our Part Details page. You can also find images and similar parts to INA199A3DCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA199A3DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA199A3DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA199A3DCKR fall under?
The INA199A3DCKR is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA199A3DCKR when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA199A3DCKR you can contact the distributor directly for product support, shipping queries etc.
Is the INA199A3DCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA199A3DCKR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for INA199A3DCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA199A3DCKR often in real-time on the comparison pages.
What if I can't find stock of INA199A3DCKR?
You can fill out our help required form which you can use to request a quote for INA199A3DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.