Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 28µA |
Amplifier Case Style | QFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 14MHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 26V |
Input Offset Voltage | 150µV |
CMRR | 120dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 199 |
Gain dB Max | 100dB |
Operating Temperature Range | -40°C to +125°C |
Slew Rate | 0.4V/µs |
Supply Current | 65µA |
Supply Voltage Range | 2.7V to 26V |
Where can I find additional details, specifications and documents for a INA199A2RSWT?
Additional datasheets, footprints and schematics for INA199A2RSWT are listed on our Part Details page. You can also find images and similar parts to INA199A2RSWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA199A2RSWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA199A2RSWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA199A2RSWT fall under?
The INA199A2RSWT is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA199A2RSWT when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA199A2RSWT you can contact the distributor directly for product support, shipping queries etc.
Is the INA199A2RSWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA199A2RSWT have stock available?
There is no stock from authorised distributors for INA199A2RSWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA199A2RSWT often in real-time on the comparison pages.
What if I can't find stock of INA199A2RSWT?
You can fill out our help required form which you can use to request a quote for INA199A2RSWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.