INA199A2DCKR

Semiconductors - ICs

> Amplifiers & Comparators

> Current Sense Amplifiers

Organise Price Comparison Results by
distributor space
Distributor Statistics for INA199A2DCKR
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for INA199A2DCKR
Details for Texas Instruments

INA199A2DCKR

26V, bi-directional, zero-drift, low-/high-side, voltage output current sense amplifier
Buy Directly from Texas Instruments (8736 in Stock)
$0.2500 per unit
Series Information for INA199A2DCKR - Texas Instruments

Features

  • feature
    Accuracy: u2013 Gain Error (Maximum Over Temperature): u2013 u00b11% (C Version) u2013 u00b11.5% (A and B Versions) u2013 0.5-u03bcV/u00b0C Offset Drift (Maximum) u2013 10-ppm/u00b0C Gain Drift (Maximum)
  • feature
    Choice of Gains: u2013 INA199x1: 50 V/V u2013 INA199x2: 100 V/V u2013 INA199x3: 200 V/V
  • feature
    Offset Voltage: u00b1150 u03bcV (Maximum) (Enables Shunt Drops of 10-mV Full-Scale)
  • feature
    Packages: 6-Pin SC70, 10-Pin UQFN
  • feature
    Quiescent Current: 100 u03bcA (Maximum)
  • feature
    Wide Common-Mode Range: u20130.3 V to 26 V

Description

CURRENT SENSE AMPLIFIER 30KHZ SC-70-6
The INA199 series of voltage-output, current-shunt monitors (also called current-sense amplifiers) are commonly used for overcurrent protection, precisioncurrent measurement for system optimization, or in closed-loop feedback circuits. This series of devices can sense drops across shunt resistors at commonmode voltages from –0.3 V to 26 V, independent of the supply voltage. Three fixed gains are available: 50 V/V, 100 V/V, and 200 V/V. The low offset of the zero-drift architecture enables current sensing with maximum drops across the shunt as low as 10-mV full-scale. These devices operate from a single 2.7-V to 26-V power supply, drawing a maximum of 100 µA of supply current. All versions are specified from –40°C to 125°C, and offered in both SC70-6 and thin UQFN10 packages.

Specifications

No. of Amplifiers:
1 Amplifier
Input Bias Current:
28µA
Amplifier Case Style:
SC-70
No. of Pins:
6Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
105°C
Bandwidth:
30kHz

Alternate Descriptions

Avnet America

SP Amp Current Shunt Monitor Single 26V 6-Pin SC-70 T/R

Avnet America product

Avnet Europe

SP Amp Current Shunt Monitor Single 26V 6-Pin SC-70 T/R

Avnet Europe product

Texas Instruments

26V, bi-directional, zero-drift, low-/high-side, voltage output current sense amplifier

Texas Instruments product

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product