No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 16µA |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Bandwidth | 200kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 18V |
Input Offset Voltage | 2mV |
CMRR | 94dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 198 |
Common Mode Voltage VCM | 80V |
Gain Bandwidth | 200kHz |
Gain dB Max | 100dB |
Logic Function Number | 198 |
Operating Temperature Range | -55°C to +150°C |
Settling Time | 2µs |
Slew Rate | 1V/µs |
Supply Current | 700µA |
Supply Voltage Range | 2.7V to 18V |
Termination Type | Surface Mount Device |
-16 to 80V, 500kHz current sense amplifier | Texas Instruments |
INA198AI Current Shunt Monitor 100V/V | RS |
Current Monitor, Smd, Sot-5, 198 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA198AIDBVT?
Additional datasheets, footprints and schematics for INA198AIDBVT are listed on our Part Details page. You can also find images and similar parts to INA198AIDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA198AIDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA198AIDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA198AIDBVT fall under?
The INA198AIDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA198AIDBVT when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA198AIDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the INA198AIDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA198AIDBVT have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA198AIDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA198AIDBVT often in real-time on the comparison pages.
What if I can't find stock of INA198AIDBVT?
You can fill out our help required form which you can use to request a quote for INA198AIDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.