Options for Price Comparison
Distributor Statistics for INA193AIDBVT
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for INA193AIDBVT
Details for INA193AIDBVT by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers
IC CURRENT SHUNT MON 500KHZ SOT23-5
INA193AIDBVT image

INA193AIDBVT by Texas Instruments

IC CURRENT SHUNT MON 500KHZ SOT23-5
Features
Bandwidth: Up to 500 kHz
Complete Current Sense Solution
Low Error: 3.0% Over Temp (maximum)
Quiescent Current: 900 u03bcA (maximum)
Three Transfer Functions Available: 20 V/V, 50 V/V, and 100 V/V
Wide Common-Mode Voltage: u221216 V to +80 V
Part Information
INA193AIDBVT image
RoHS Compliant
Description
The INA193−INA198 family of current shunt monitors with voltage output can sense drops across shunts at common-mode voltages from −16 V to +80 V, independent of the INA19x supply voltage. They are available with three output voltage scales: 20 V/V, 50 V/V, and 100 V/V. The 500 kHz bandwidth simplifies use in current control loops. The INA193−INA195 devices provide identical functions but alternative pin configurations to the INA196−INA198 devices, respectively. The INA193−INA198 devices operate from a single 2.7-V to 18-V supply, drawing a maximum of 900 μA of supply current. They are specified over the extended operating temperature range (−40°C to +125°C), and are offered in a space-saving SOT-23 package.
Specifications
No. of Amplifiers:
1 Amplifier, 1Amplifiers
Input Bias Current:
8µA
Amplifier Case Style:
SOT-23
No. of Pins:
5Pins
Operating Temperature Min:
-55°C
Operating Temperature Max:
150°C
Bandwidth:
500kHz
Supply Voltage Min:
2.7V
Supply Voltage Max:
18V
Input Offset Voltage:
500µV
CMRR:
94dB
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Common Mode Voltage VCM:
80V
Gain dB Max:
20dB
Operating Temperature Range:
-55°C to +150°C
Settling Time:
2µs
Slew Rate:
1V/µs
Supply Current:
700µA
Alternate Descriptions
INA193AI Current Shunt Monitor 20V/V RS Components
IC, CURRENT SHUNT MON, 500KHZ, SOT23-5; No. of Amplifiers:1 Amplifier; Input Bias Current:8µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Bandwidth:500kHz; SupplyRoHS Compliant: Yes Newark Electronics
SP Amp Current Shunt Monitor Single 18V 5-Pin SOT-23 T/R Avnet America
SP Amp Current Shunt Monitor Single 18V 5-Pin SOT-23 T/R Avnet Europe
Current Sense Amplifier IC [Texas Instruments] INA193AIDBVT Current Sense Amplifier IC Distrelec