Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.31
|
123,322
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
1,015
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
495
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
-
|
Buy Now | |
element14
from US$1.16
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Bias Current | 75µA |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 210kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 100µV |
CMRR | 100dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
26-V bi-directional 350-kHz current-sense amplifier | Texas Instruments |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Current Sense Amplifier, 210Khz, Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA181A2IDBVT?
Additional datasheets, footprints and schematics for INA181A2IDBVT are listed on our Part Details page. You can also find images and similar parts to INA181A2IDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA181A2IDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA181A2IDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA181A2IDBVT fall under?
The INA181A2IDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA181A2IDBVT when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA181A2IDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the INA181A2IDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA181A2IDBVT have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for INA181A2IDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA181A2IDBVT often in real-time on the comparison pages.
What if I can't find stock of INA181A2IDBVT?
You can fill out our help required form which you can use to request a quote for INA181A2IDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.