No. of Amplifiers | 1 Amplifier |
---|---|
Input Bias Current | 80µA |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 210kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 100µV |
CMRR | 100dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
26V, 350kHz current sense amplifier | Texas Instruments |
CURRENT SENSE AMPLIFIER, 210KHZ, SOT-23 | Farnell |
Current Sense Amplifier, 210Khz, Sot-23 | Newark Electronics |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a INA180A2IDBVT?
Additional datasheets, footprints and schematics for INA180A2IDBVT are listed on our Part Details page. You can also find images and similar parts to INA180A2IDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA180A2IDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA180A2IDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA180A2IDBVT fall under?
The INA180A2IDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA180A2IDBVT when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA180A2IDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the INA180A2IDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA180A2IDBVT have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for INA180A2IDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA180A2IDBVT often in real-time on the comparison pages.
What if I can't find stock of INA180A2IDBVT?
You can fill out our help required form which you can use to request a quote for INA180A2IDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.