Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 |
---|---|
Bandwidth | 800kHz |
No. of Pins | 5 |
Operating Temperature Range | -40°C to +85°C |
SVHC | No SVHC (19-Dec-2011) |
Amplifier Type | Differential |
Base Number | 168 |
IC Generic Number | 168 |
Input Offset Voltage Max | 1mV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Package / Case | SOT-23 |
Supply Voltage + Nom | 5V |
Termination Type | SMD |
Where can I find additional details, specifications and documents for a INA168NA?
Additional datasheets, footprints and schematics for INA168NA are listed on our Part Details page. You can also find images and similar parts to INA168NA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA168NA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA168NA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA168NA fall under?
The INA168NA is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA168NA when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA168NA you can contact the distributor directly for product support, shipping queries etc.
Is the INA168NA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA168NA have stock available?
There is no stock from authorised distributors for INA168NA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA168NA often in real-time on the comparison pages.
What if I can't find stock of INA168NA?
You can fill out our help required form which you can use to request a quote for INA168NA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.