Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line Receiver |
---|---|
IC Interface Type | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 36V |
Driver Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Dual SoundPlus™ high common-mode rejection (91-dB), low THD+N (-120-dB) differential line receiver | Texas Instruments |
Line Receiver, 2-Channel, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA1650IPWR?
Additional datasheets, footprints and schematics for INA1650IPWR are listed on our Part Details page. You can also find images and similar parts to INA1650IPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA1650IPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA1650IPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA1650IPWR fall under?
The INA1650IPWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to INA1650IPWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA1650IPWR you can contact the distributor directly for product support, shipping queries etc.
Is the INA1650IPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA1650IPWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA1650IPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA1650IPWR often in real-time on the comparison pages.
What if I can't find stock of INA1650IPWR?
You can fill out our help required form which you can use to request a quote for INA1650IPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.