INA163UAE4 Amplifiers & Comparators by Texas Instruments

AMP INSTRUMENTATION SOIC14 163

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.78

Distributor Stock
Logo for Farnell
Farnell
from US$3.78
No stock
Buy Now
Logo for element14
element14
from US$5.51
-
Buy Now

Specifications

No. of Amplifiers 3 Amplifier, 3Amplifiers
Input Offset Voltage 250µV
Slew Rate 15V/µs
Bandwidth 800kHz
Supply Voltage Range ± 4.5V to ± 18V
Amplifier Case Style SOIC
No. of Pins 14Pins
Amplifier Output Single Ended
CMRR 116dB
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 4.5V to ± 18V
Amplifier Type Instrumentation
Base Number 163
Device Marking INA163UAE4
Gain Bandwidth 3.4MHz
Input Offset Drift Max 1µV/°C
Operating Temperature Range -40°C to +85°C
Programmable Gain Max 10000
Supply Current 10mA
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a INA163UAE4?

Additional datasheets, footprints and schematics for INA163UAE4 are listed on our Part Details page. You can also find images and similar parts to INA163UAE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INA163UAE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA163UAE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INA163UAE4 fall under?

The INA163UAE4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to INA163UAE4 when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INA163UAE4 you can contact the distributor directly for product support, shipping queries etc.

Is the INA163UAE4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for INA163UAE4 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for INA163UAE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INA163UAE4 often in real-time on the comparison pages.

What if I can't find stock of INA163UAE4?

You can fill out our help required form which you can use to request a quote for INA163UAE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay