No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 500µV |
Gain dB Max | 0.5dB |
Bandwidth | 4MHz |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | ± 4V to ± 18V |
Slew Rate | 14V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4V to ± 18V |
Base Number | 157 |
Operating Temperature Range | -55°C to +125°C |
Supply Current | 2.4mA |
Supply Voltage Max | 36V |
Supply Voltage Min | 8V |
Termination Type | Surface Mount Device |
High-Speed, Precision Difference Amplifier | Texas Instruments |
SP Difference Amplifier Single 18V | RS |
Ic, Diff Amp, 4Mhz, Soic8, 157 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA157U.?
Additional datasheets, footprints and schematics for INA157U. are listed on our Part Details page. You can also find images and similar parts to INA157U. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA157U. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA157U. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA157U. fall under?
The INA157U. is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA157U. when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA157U. you can contact the distributor directly for product support, shipping queries etc.
Is the INA157U. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA157U. have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA157U..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA157U. often in real-time on the comparison pages.
What if I can't find stock of INA157U.?
You can fill out our help required form which you can use to request a quote for INA157U. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.