INA155UG4 Amplifiers & Comparators by Texas Instruments

IC AMP INSTRUMENTATION SOIC8 155

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.08

Distributor Stock
Logo for Farnell
Farnell
from US$2.08
No stock
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Input Offset Voltage 200µV
Slew Rate 6.5V/µs
Bandwidth 550kHz
Supply Voltage Range 2.7V to 5.5V
Amplifier Case Style SOIC
No. of Pins 8Pins
Amplifier Output Rail to Rail
CMRR 90dB
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 5.5V
Amplifier Type Instrumentation
Base Number 155
Gain Bandwidth 550kHz
Input Offset Drift Max 5µV/°C
Input Offset Voltage Max 1mV
Operating Temperature Range -40°C to +85°C
Output Type Single Ended
Programmable Gain Max 50
Supply Current 1.7mA
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a INA155UG4?

Additional datasheets, footprints and schematics for INA155UG4 are listed on our Part Details page. You can also find images and similar parts to INA155UG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INA155UG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA155UG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INA155UG4 fall under?

The INA155UG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to INA155UG4 when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INA155UG4 you can contact the distributor directly for product support, shipping queries etc.

Is the INA155UG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for INA155UG4 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for INA155UG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INA155UG4 often in real-time on the comparison pages.

What if I can't find stock of INA155UG4?

You can fill out our help required form which you can use to request a quote for INA155UG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay