INA152EA/250 Amplifiers & Comparators by Texas Instruments

IC AMP DIFF SMD VSSOP8 152 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.33

Distributor Stock
Logo for Farnell
Farnell
from US$3.18
44
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.21
44
in stock
Buy Now
Logo for element14
element14
from US$3.00
44
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.33
-
Buy Now

Specifications

No. of Amplifiers 1Amplifiers
Input Offset Voltage 1.5mV
Gain dB Max 1dB
Bandwidth 800kHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Amplifier Case Style MSOP
No. of Pins 8Pins
Supply Voltage Range ± 1.35V to ± 10V
Slew Rate 0.4V/µs
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 1.35V to ± 10V
Amplifier Type Single Supply
Base Number 152
Input Offset Voltage Max 1500µV
Operating Temperature Range -40°C to +85°C
Supply Current 500µA
Supply Voltage + Nom 10V
Supply Voltage Max 20V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device

Alternative Descriptions

Ic, Amp Diff, Smd, Vssop8, 152 | Newark Electronics
IC, AMP DIFF, SMD, VSSOP8, 152 | element14
Single-Supply Difference Amplifier | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a INA152EA/250?

Additional datasheets, footprints and schematics for INA152EA/250 are listed on our Part Details page. You can also find images and similar parts to INA152EA/250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INA152EA/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA152EA/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INA152EA/250 fall under?

The INA152EA/250 is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to INA152EA/250 when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INA152EA/250 you can contact the distributor directly for product support, shipping queries etc.

Is the INA152EA/250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for INA152EA/250 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for INA152EA/250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INA152EA/250 often in real-time on the comparison pages.

What if I can't find stock of INA152EA/250?

You can fill out our help required form which you can use to request a quote for INA152EA/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay