Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | INA149 |
Kit Application Type | Amplifier |
Application Sub Type | Differential Amplifier |
Kit Contents | Evaluation Board INA149 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Evaluation of Difference Amplifier with very High Common Mode Voltage |
INA149 Evaluation Module | Texas Instruments |
Evaluation Module, Diff Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a INA149EVM?
Additional datasheets, footprints and schematics for INA149EVM are listed on our Part Details page. You can also find images and similar parts to INA149EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA149EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA149EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA149EVM fall under?
The INA149EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to INA149EVM when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA149EVM you can contact the distributor directly for product support, shipping queries etc.
Is the INA149EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA149EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA149EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA149EVM often in real-time on the comparison pages.
What if I can't find stock of INA149EVM?
You can fill out our help required form which you can use to request a quote for INA149EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.