Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 1mV |
Gain dB Max | - |
Bandwidth | 500kHz |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | ± 2.25V to ± 18V |
Slew Rate | 0.45V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Operating Temperature Range | -55°C to +125°C |
Programmable Gain Max | 1000 |
Supply Current | 570µA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2.25V |
Termination Type | Surface Mount Device |
Diff-Amp 500kHz >76dB SO8 | Schukat Electronic |
Instrumentation amplifier,INA145UA SO8 | RS |
Ic, Instrumentation Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a INA145UA.?
Additional datasheets, footprints and schematics for INA145UA. are listed on our Part Details page. You can also find images and similar parts to INA145UA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA145UA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA145UA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA145UA. fall under?
The INA145UA. is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA145UA. when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA145UA. you can contact the distributor directly for product support, shipping queries etc.
Is the INA145UA. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA145UA. have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA145UA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA145UA. often in real-time on the comparison pages.
What if I can't find stock of INA145UA.?
You can fill out our help required form which you can use to request a quote for INA145UA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.