Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 250µV |
Slew Rate | 4V/µs |
Bandwidth | 200kHz |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
CMRR | 120dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Amplifier Type | Instrumentation |
Base Number | 141 |
Gain Bandwidth | 1MHz |
Input Offset Drift Max | 0.5µV/°C |
Input Offset Voltage Max | 125µV |
Operating Temperature Range | -40°C to +85°C |
Programmable Gain Max | 10000 |
Supply Current | 750µA |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a INA141UAE4?
Additional datasheets, footprints and schematics for INA141UAE4 are listed on our Part Details page. You can also find images and similar parts to INA141UAE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA141UAE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA141UAE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA141UAE4 fall under?
The INA141UAE4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA141UAE4 when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA141UAE4 you can contact the distributor directly for product support, shipping queries etc.
Is the INA141UAE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA141UAE4 have stock available?
There is no stock from authorised distributors for INA141UAE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA141UAE4 often in real-time on the comparison pages.
What if I can't find stock of INA141UAE4?
You can fill out our help required form which you can use to request a quote for INA141UAE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.