INA139NA/250G4 Amplifiers & Comparators by Texas Instruments

CURRENT SHUNT MONITOR SMD SOT235

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The INA139 and INA169 are high-side, unipolar, current shunt monitors. Wide input common-mode voltage range, high-speed, low quiescent current, and tiny SOT-23 packaging enable use in a variety of applications. Input common-mode and power-supply voltages are independent and can range from 2.7 V to 40 V for the INA139 and 2.7 V to 60 V for the INA169. Quiescent current is only 60 µA, which permits connecting the power supply to either side of the current measurement shunt with minimal error. The device converts a differential input voltage to a current output. This current is converted back to a voltage with an external load resistor that sets any gain from 1 to over 100. Although designed for current shunt measurement, the circuit invites creative applications in measurement and level shifting. Both the INA139 and INA169 are available in 5-pin SOT-23 packages, and are specified for the –40°C to 85°C temperature range.

No distributors results available

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Input Bias Current 10µA
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Bandwidth 440kHz
Supply Voltage Min 2.7V
Supply Voltage Max 40V
Input Offset Voltage 1mV
CMRR 115dB
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Accuracy 0.5%
Base Number 139
Gain dB Max 100dB
IC Generic Number 139
Operating Temperature Range -40°C to +85°C
Sensor / Transducer Type Current
Sensor Case Style SOT-23
Supply Current 60µA
Supply Voltage Range 2.7V to 40V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a INA139NA/250G4?

Additional datasheets, footprints and schematics for INA139NA/250G4 are listed on our Part Details page. You can also find images and similar parts to INA139NA/250G4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INA139NA/250G4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA139NA/250G4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INA139NA/250G4 fall under?

The INA139NA/250G4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to INA139NA/250G4 when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INA139NA/250G4 you can contact the distributor directly for product support, shipping queries etc.

Is the INA139NA/250G4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for INA139NA/250G4 have stock available?

There is no stock from authorised distributors for INA139NA/250G4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INA139NA/250G4 often in real-time on the comparison pages.

What if I can't find stock of INA139NA/250G4?

You can fill out our help required form which you can use to request a quote for INA139NA/250G4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay