Status: | Unknown |
---|---|
Series: | INA138 Series |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Bias Current | 2µA |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 800kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 36V |
Input Offset Voltage | 2mV |
CMRR | 120dB |
Product Range | INA138 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Current Sense Amplifier, 800Khz, Sot-23 | Newark Electronics |
2.7 to 36V, 800kHz Variable gain current sense amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a INA138NA/3K?
Additional datasheets, footprints and schematics for INA138NA/3K are listed on our Part Details page. You can also find images and similar parts to INA138NA/3K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA138NA/3K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA138NA/3K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA138NA/3K fall under?
The INA138NA/3K is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA138NA/3K when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA138NA/3K you can contact the distributor directly for product support, shipping queries etc.
Is the INA138NA/3K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA138NA/3K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for INA138NA/3K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA138NA/3K often in real-time on the comparison pages.
What if I can't find stock of INA138NA/3K?
You can fill out our help required form which you can use to request a quote for INA138NA/3K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.