Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 900µV |
Gain dB Max | 1dB |
Bandwidth | 1.5MHz |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | ± 2.25V to ± 18V |
Slew Rate | 5V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Amplifier Type | High Speed |
Base Number | 133 |
Input Offset Voltage Max | 450µV |
Operating Temperature Range | -55°C to +125°C |
Operational Amplifier Features | High Speed |
Supply Current | 950µA |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
1.5-MHz, 450-µV offset, 0.95-mA power, precision difference amplifier | Texas Instruments |
Instrumentation amplifier,INA133UA SO8 | RS |
Ic, Amp Diff High Speed, Soic8, 133 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA133UA?
Additional datasheets, footprints and schematics for INA133UA are listed on our Part Details page. You can also find images and similar parts to INA133UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA133UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA133UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA133UA fall under?
The INA133UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA133UA when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA133UA you can contact the distributor directly for product support, shipping queries etc.
Is the INA133UA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA133UA have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for INA133UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA133UA often in real-time on the comparison pages.
What if I can't find stock of INA133UA?
You can fill out our help required form which you can use to request a quote for INA133UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.