Options for Price Comparison
Distributor Statistics for INA132U
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

INA132U

Loading...
Loading Results for INA132U
Details for INA132U by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers
INA132U
Buy Directly from Texas Instruments (5480 in stock) $1.5330
DIFFERENTIAL AMPLIFIER 300kHZ 0.1V/uS SOIC-8 FULL REEL
INA132U image

INA132U by Texas Instruments

DIFFERENTIAL AMPLIFIER 300kHZ 0.1V/uS SOIC-8 FULL REEL

Part Information

INA132U image
RoHS Compliant

Technical Specifications

No. of Amplifiers:
1Amplifiers
Input Offset Voltage:
250µV
Gain dB Max:
1dB
Bandwidth:
300kHz
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C

Alternate Descriptions

AMP DIFF LOW POWER, SMD, SOIC8, 132; No. of Amplifiers:1Amplifiers; Input Offset Voltage:250µV; Gain dB Max:1dB; Bandwidth:300kHz; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Amplifier Case Style:SOIC; No. of RoHS Compliant: Yes Newark Electronics
SP Amp Difference Amplifier Single ±18V/36V 8-Pin SOIC Tube Avnet America
Low Power, Single-Supply Difference Amplifier Texas Instruments