INA131AP Amplifiers & Comparators by Texas Instruments

IC AMP INSTRUMENTATION DIP8 131

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.59

Distributor Stock
Logo for RS
RS
from US$8.61
65
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$8.87
24
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.25
-
Buy Now
Logo for element14
element14
from US$6.67
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$4.59
-
Buy Now
Logo for Farnell
Farnell
from US$4.97
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Input Offset Voltage 125µV
Slew Rate 0.7V/µs
Bandwidth 70kHz
Supply Voltage Range ± 2.25V to ± 18V
Amplifier Case Style DIP
No. of Pins 8Pins
Amplifier Output Single Ended
CMRR 110dB
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 2.25V to ± 18V
Amplifier Type Instrumentation
Base Number 131
Gain Bandwidth 70kHz
Input Offset Drift Max 0.25µV/°C
Input Offset Voltage Max 125mV
Logic Function Number 131
Operating Temperature Range -40°C to +85°C
Operational Amplifier Features Precision
Programmable Gain Max 100
Supply Current 2.2mA
Termination Type Through Hole

Alternative Descriptions

Instrumentation amplifier,INA131AP DIP8 | RS
IC: instrumentation amplifier | Transfer Multisort Elektronik
Ic, Amp Instrumentation, Dip8, 131 | Newark Electronics
Precision G = 100 Instrumentation Amplifier | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a INA131AP?

Additional datasheets, footprints and schematics for INA131AP are listed on our Part Details page. You can also find images and similar parts to INA131AP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INA131AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA131AP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INA131AP fall under?

The INA131AP is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to INA131AP when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INA131AP you can contact the distributor directly for product support, shipping queries etc.

Is the INA131AP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for INA131AP have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for INA131AP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INA131AP often in real-time on the comparison pages.

What if I can't find stock of INA131AP?

You can fill out our help required form which you can use to request a quote for INA131AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay