Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.81
No. of Amplifiers | 1 Amplifier |
---|---|
Input Offset Voltage | 125µV |
Slew Rate | 4V/µs |
Bandwidth | 1.3MHz |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
CMRR | 130dB |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Instrument Amplifier, 1.3Mhz, 130Db, Dip-8 | Newark Electronics |
SP Amp INSTR Amp Single 18V 8-Pin PDIP | RS |
Precision, Low Power Instrumentation Amplifiers | Texas Instruments |
Where can I find additional details, specifications and documents for a INA129PA..?
Additional datasheets, footprints and schematics for INA129PA.. are listed on our Part Details page. You can also find images and similar parts to INA129PA.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA129PA.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA129PA.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA129PA.. fall under?
The INA129PA.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA129PA.. when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA129PA.. you can contact the distributor directly for product support, shipping queries etc.
Is the INA129PA.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA129PA.. have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, RS and Texas Instruments have stock available or on a lead time for INA129PA...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA129PA.. often in real-time on the comparison pages.
What if I can't find stock of INA129PA..?
You can fill out our help required form which you can use to request a quote for INA129PA.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.