Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 50µV |
Slew Rate | 4V/µs |
Bandwidth | 1.3MHz |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
CMRR | 130dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Amplifier Type | Instrumentation |
Base Number | 129 |
Gain Bandwidth | 1.3MHz |
Input Offset Drift Max | 0.5µV/°C |
Operating Temperature Range | -40°C to +125°C |
Programmable Gain Max | 10000 |
Supply Current | 700µA |
Termination Type | Through Hole |
Ic, Amp Instrumentation, Pdip8, 129 | Newark Electronics |
IC, AMP INSTRUMENTATION, PDIP8, 129 | element14 |
SP Instr Amp Single 18V 8-Pin PDIP | RS |
Precision, Low Power Instrumentation Amplifiers | Texas Instruments |
Where can I find additional details, specifications and documents for a INA129P?
Additional datasheets, footprints and schematics for INA129P are listed on our Part Details page. You can also find images and similar parts to INA129P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA129P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA129P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA129P fall under?
The INA129P is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA129P when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA129P you can contact the distributor directly for product support, shipping queries etc.
Is the INA129P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA129P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Texas Instruments have stock available or on a lead time for INA129P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA129P often in real-time on the comparison pages.
What if I can't find stock of INA129P?
You can fill out our help required form which you can use to request a quote for INA129P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.