Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.00
|
2,177
in stock
|
Buy Now | |
Texas Instruments
from US$4.45
|
23,572
in stock
|
Buy Now | |
Schukat Electronic
from US$2.30
|
2,807
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.57
|
225
in stock
|
Buy Now | |
element14
from US$10.58
|
25
in stock
|
Buy Now | |
Farnell
from US$8.56
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$10.06
|
-
|
Buy Now |
No. of Amplifiers | 1 |
---|---|
Bandwidth | 1.3MHz |
No. of Pins | 8 |
Operating Temperature Range | -40°C to +125°C |
SVHC | No SVHC (19-Dec-2011) |
Amplifier Type | Instrumentation |
Base Number | 128 |
IC Generic Number | 128 |
Input Offset Drift Max | 0.5µV/°C |
Input Offset Voltage Max | 50µV |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Package / Case | SOIC |
Programmable Gain Max | 10000 |
Slew Rate | 4V/µs |
Supply Voltage + Nom | 15V |
Termination Type | SMD |
Precision, 130-dB CMRR, 700-µA, Low-Power, Instrumentation Amplifier | Texas Instruments |
Instr-Amp G:1-10000 >110dB SO8 | Schukat Electronic |
Instrumentation amplifier,INA128UA SO8 | RS |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Ic, Amp Instrumentation, Soic8, 128 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA128UA?
Additional datasheets, footprints and schematics for INA128UA are listed on our Part Details page. You can also find images and similar parts to INA128UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA128UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA128UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA128UA fall under?
The INA128UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA128UA when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA128UA you can contact the distributor directly for product support, shipping queries etc.
Is the INA128UA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA128UA have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, RS, Transfer Multisort Elektronik and element14 have stock available or on a lead time for INA128UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA128UA often in real-time on the comparison pages.
What if I can't find stock of INA128UA?
You can fill out our help required form which you can use to request a quote for INA128UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.