Prices starting from US$6.75
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$11.34 |
2,090
|
Buy Now | |
Texas Instruments | US$6.75 |
88,701
|
Buy Now | |
element14 | US$14.91 |
990
|
Buy Now | |
Farnell | US$14.53 |
990
|
Buy Now | |
Schukat Electronic | US$10.39 |
946
|
Buy Now | |
Transfer Multisort Elektronik | US$10.42 |
288
|
Buy Now | |
Chip One Stop | US$12.20 |
5
|
Buy Now | |
Newark Electronics | US$14.75 |
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 50µV |
Slew Rate | 4V/µs |
Bandwidth | 1.3MHz |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
CMRR | 120dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Amplifier Type | Instrumentation |
Gain Bandwidth | 1.3MHz |
Input Offset Drift Max | 0.5µV/°C |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 700µA |
Precision, 130-dB CMRR, 700-µA, Low-Power, Instrumentation Amplifier | Texas Instruments |
INA128U, Instrumentation Amplifiers | RS |
Instr-Amp G:1-10000 >120dB SO8 | Schukat Electronic |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Ic, Instr Amp, 1.3Mhz, 120Db, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA128U?
Additional datasheets, footprints and schematics for INA128U are listed on our Part Details page. You can also find images and similar parts to INA128U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA128U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA128U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA128U fall under?
The INA128U is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA128U when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA128U you can contact the distributor directly for product support, shipping queries etc.
Is the INA128U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA128U have stock available?
Authorised distributors including Texas Instruments, RS, element14, Farnell and Schukat Electronic have stock available or on a lead time for INA128U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA128U often in real-time on the comparison pages.
What if I can't find stock of INA128U?
You can fill out our help required form which you can use to request a quote for INA128U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.