Prices starting from US$1.42
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.88 |
530
|
Buy Now | |
Texas Instruments | US$1.42 |
55,800
|
Buy Now | |
Farnell | US$3.33 |
620
|
Buy Now | |
Newark Electronics | US$3.38 |
620
|
Buy Now | |
element14 | US$3.13 |
620
|
Buy Now | |
Chip One Stop | US$2.22 |
300
|
Buy Now | |
Transfer Multisort Elektronik | US$2.30 |
176
|
Buy Now | |
Schukat Electronic | US$1.59 |
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 250µV |
Slew Rate | 0.04V/µs |
Bandwidth | 200kHz |
Supply Voltage Range | ± 1.35V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
CMRR | 90dB |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 18V |
Gain Bandwidth | 200kHz |
Operating Temperature Range | -55°C to +125°C |
Programmable Gain Max | 10000 |
Supply Current | 175µA |
Termination Type | Surface Mount Device |
36V microPower (175-µA), 250-µV offset, precision instrumentation amplifier | Texas Instruments |
AMP, INSTRUMENTATION, 200KHZ, SMD | Farnell |
Amp, Instrumentation, 200Khz, Smd | Newark Electronics |
INA126UA, Instrumentation Amplifiers | RS |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Instr-Amp G:5-1000 >74dB SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a INA126UA...?
Additional datasheets, footprints and schematics for INA126UA... are listed on our Part Details page. You can also find images and similar parts to INA126UA... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA126UA... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA126UA... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA126UA... fall under?
The INA126UA... is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA126UA... when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA126UA... you can contact the distributor directly for product support, shipping queries etc.
Is the INA126UA... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA126UA... have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for INA126UA....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA126UA... often in real-time on the comparison pages.
What if I can't find stock of INA126UA...?
You can fill out our help required form which you can use to request a quote for INA126UA... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.