INA126PA Amplifiers & Comparators by Texas Instruments

IC AMP INSTRUMENTATION DIP8 126

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The INA126 and INA2126 are precision instrumentation amplifiers for accurate, low noise differential-signal acquisition. Their two-op-amp design provides excellent performance with low quiescent current (175 μA/channel). Combined with a wide operating voltage range of ±1.35 V to ±18 V, makes the INAx126 ideal for portable instrumentation and data acquisition systems. Gain can be set from 5 V/V to 10000 V/V with a single external resistor. Laser-trimmed input circuitry provides low offset voltage (250-μV maximum), low offset voltage drift (3-μV/°C maximum), and excellent common-mode rejection. Single version package options include 8-pin plastic PDIP, SOIC-8, and fine-pitch VSSOP-8 surfacemount. Dual version is available in 16-pin plastic PDIP, SOIC-8, and the space-saving, fine-pitch SSOP-16 surface-mount. All are specified for the –40°C to +85°C industrial temperature range.

Where to Buy

Prices starting from US$1.46

Distributor Stock
Logo for Farnell
Farnell
from US$1.46
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.14
-
Buy Now
Logo for element14
element14
from US$1.82
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Input Offset Voltage 500µV
Slew Rate 0.4V/µs
Bandwidth 200kHz
Supply Voltage Range ± 1.35V to ± 18V
Amplifier Case Style DIP
No. of Pins 8Pins
Amplifier Output Single Ended
CMRR 90dB
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 1.35V to ± 18V
Amplifier Type Instrumentation
Base Number 126
Device Marking INA126PA
Gain Bandwidth 200kHz
Input Offset Drift Max 3µV/°C
Logic Function Number 126
Operating Temperature Range -55°C to +125°C
Operational Amplifier Features Low Noise
Programmable Gain Max 10000
Supply Current 175µA
Termination Type Through Hole

Alternative Descriptions

Inst. Amp, Low Power Rohs Compliant: Yes |TEXAS INSTRUMENTS INA126PA. | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a INA126PA?

Additional datasheets, footprints and schematics for INA126PA are listed on our Part Details page. You can also find images and similar parts to INA126PA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INA126PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA126PA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INA126PA fall under?

The INA126PA is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to INA126PA when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INA126PA you can contact the distributor directly for product support, shipping queries etc.

Is the INA126PA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for INA126PA have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for INA126PA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INA126PA often in real-time on the comparison pages.

What if I can't find stock of INA126PA?

You can fill out our help required form which you can use to request a quote for INA126PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay