Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.84
|
No stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 500µV |
Slew Rate | 0.4V/µs |
Bandwidth | 200kHz |
Supply Voltage Range | ± 1.35V to ± 18V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
CMRR | 90dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 18V |
Amplifier Type | Instrumentation |
Base Number | 126 |
Gain Bandwidth | 200kHz |
Input Offset Drift Max | 3µV/°C |
Input Offset Voltage Max | 250µV |
Operating Temperature Range | -40°C to +85°C |
Programmable Gain Max | 10000 |
Supply Current | 175µA |
Termination Type | Surface Mount Device |
Instrument Amplifier, 1, 500 V, 0.4 V/ S, 200 Khz, 1.35V To 18V, Msop Rohs Compliant: Yes |TEXAS INSTRUMENTS INA126EA | Newark Electronics |
Where can I find additional details, specifications and documents for a INA126EA?
Additional datasheets, footprints and schematics for INA126EA are listed on our Part Details page. You can also find images and similar parts to INA126EA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA126EA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA126EA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA126EA fall under?
The INA126EA is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA126EA when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA126EA you can contact the distributor directly for product support, shipping queries etc.
Is the INA126EA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA126EA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for INA126EA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA126EA often in real-time on the comparison pages.
What if I can't find stock of INA126EA?
You can fill out our help required form which you can use to request a quote for INA126EA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.