INA126E/250

Semiconductors - ICs

> Amplifiers & Comparators

> Instrumentation Amplifiers

Organise Price Comparison Results by
distributor space
Distributor Statistics for INA126E/250
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for INA126E/250
Details for Texas Instruments

INA126E/250

Micropower Instrumentation Amplifier Single and Dual Versions
Buy Directly from Texas Instruments (22828 in Stock)
$1.8600 per unit
Series Information for INA126E/250 - Texas Instruments

Features

  • feature
    8-Pin PDIP, SOIC, VSSOP Surface-Mount Dual:
  • feature
    Low Input Bias Current: 25-nA Maximum
  • feature
    Low Noise: 35 nV/u221aHz
  • feature
    Low Offset Drift: 3-u03bcV/u00b0C Maximum
  • feature
    Low Offset Voltage: 250-u03bcV Maximum
  • feature
    Low Quiescent Current: 175 u03bcA/channel
  • feature
    Wide Supply Range: u00b11.35 V to u00b118 V

Description

AMPLIFIER INSTR 200KHZ 94DB MSOP-8
The INA126 and INA2126 are precision instrumentation amplifiers for accurate, low noise differential-signal acquisition. Their two-op-amp design provides excellent performance with low quiescent current (175 μA/channel). Combined with a wide operating voltage range of ±1.35 V to ±18 V, makes the INAx126 ideal for portable instrumentation and data acquisition systems. Gain can be set from 5 V/V to 10000 V/V with a single external resistor. Laser-trimmed input circuitry provides low offset voltage (250-μV maximum), low offset voltage drift (3-μV/°C maximum), and excellent common-mode rejection. Single version package options include 8-pin plastic PDIP, SOIC-8, and fine-pitch VSSOP-8 surfacemount. Dual version is available in 16-pin plastic PDIP, SOIC-8, and the space-saving, fine-pitch SSOP-16 surface-mount. All are specified for the –40°C to +85°C industrial temperature range.

Specifications

No. of Amplifiers:
1Amplifiers
Input Offset Voltage:
250µV
Slew Rate:
0.4V/µs
Bandwidth:
200kHz
Supply Voltage Range:
2.7V to 36V
Amplifier Case Style:
MSOP
No. of Pins:
8Pins
Amplifier Output:
Differential
CMRR:
94dB
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
2.7V to 36V
Supply Current:
175µA

Alternate Descriptions

Avnet America

SP Amp INSTR Amp Single ±18V/36V 8-Pin VSSOP T/R

Avnet America product

Avnet Europe

SP Amp INSTR Amp Single ±18V/36V 8-Pin VSSOP T/R

Avnet Europe product

Texas Instruments

Micropower Instrumentation Amplifier Single and Dual Versions

Texas Instruments product

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product