Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.36
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Input Offset Voltage | 250µV |
Slew Rate | 0.02V/µs |
Bandwidth | 150kHz |
Supply Voltage Range | ± 1.35V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 16Pins |
Amplifier Output | Single Ended |
CMRR | 114dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 18V |
Amplifier Type | Instrumentation |
Base Number | 125 |
Gain Bandwidth | 150kHz |
Operating Temperature Range | -40°C to +85°C |
Programmable Gain Max | 1000 |
Programmable Gain Min | 1 |
Supply Current | 460µA |
Termination Type | Through Hole |
AMP INST, PRECISION, PDIP16, 125 | element14 |
INA125P, Instrumentation Amplifiers | RS |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Amp Inst, Precision, Pdip16, 125 | Newark Electronics |
Instrumentation Amplifier with Precision Voltage Reference | Texas Instruments |
Where can I find additional details, specifications and documents for a INA125P?
Additional datasheets, footprints and schematics for INA125P are listed on our Part Details page. You can also find images and similar parts to INA125P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA125P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA125P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA125P fall under?
The INA125P is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA125P when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA125P you can contact the distributor directly for product support, shipping queries etc.
Is the INA125P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA125P have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for INA125P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA125P often in real-time on the comparison pages.
What if I can't find stock of INA125P?
You can fill out our help required form which you can use to request a quote for INA125P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.